DigiKey Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 27
Product Name Notes
1.5kCT Impedance Primary Ohms 600 Impedance Secondary Ohms 1.58:1 Audio Transformer 300Hz ~ 100kHz Through Hole
1.6kCT Impedance Primary Ohms 3.2 Impedance Secondary Ohms 22.4:1 Audio Transformer 300Hz ~ 100kHz Through Hole
100A Current Sense Transformer 40Hz ~ 1kHz Chassis Mount
10A Current Sense Transformer 50/60Hz Chassis Mount
10A Current Sense Transformer 50/60Hz Through Hole
10k Impedance Primary Ohms 125 Impedance Secondary Ohms 8.62:1 Audio Transformer 300Hz ~ 100kHz Through Hole
10k Impedance Primary Ohms 125 Impedance Secondary Ohms 8.62:1 Audio Transformer 300Hz ~ 20kHz Through Hole
10kCT Impedance Primary Ohms 10kCT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
10kCT Impedance Primary Ohms 2kCT Impedance Secondary Ohms 2.23:1 Audio Transformer 300Hz ~ 100kHz Through Hole
10kCT Impedance Primary Ohms 500CT Impedance Secondary Ohms 4.47:1 Audio Transformer 300Hz ~ 100kHz Through Hole
10kCT Impedance Primary Ohms 500CT Impedance Secondary Ohms 4.7:1 Audio Transformer 300Hz ~ 100kHz Through Hole
135 Impedance Primary Ohms 135CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
150 Impedance Primary Ohms 12 Impedance Secondary Ohms 3.54:1 Audio Transformer 300Hz ~ 100kHz Through Hole
15A Current Sense Transformer Through Hole
1k Impedance Primary Ohms 50 Impedance Secondary Ohms 4.47:1 Audio Transformer 300Hz ~ 100kHz Through Hole
2.5kCT Impedance Primary Ohms 2.5kCT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
200kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 14.1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
240µH Gate Drive Pulse Transformer 1:1.25:1.25 Surface Mount
240µH Gate Drive Pulse Transformer 1:1.25:1.25 Through Hole
240µH Gate Drive Pulse Transformer 1:1:1 Surface Mount
240µH Gate Drive Pulse Transformer 1:1:1 Through Hole
25kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 5:1 Audio Transformer 300Hz ~ 100kHz Through Hole
25mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1:2:2 Surface Mount
264µH Gate Drive Pulse Transformer 1:1:1 Surface Mount
300µH Gate Drive Pulse Transformer 2.5:1:1 Surface Mount
30A Current Sense Transformer Free Hanging (In-Line)
330µH Gate Drive Pulse Transformer 1:0.5:0.5 Surface Mount
330µH Gate Drive Pulse Transformer 1:1:1 Surface Mount
350µH Gate Drive Pulse Transformer 1:1 Surface Mount
350µH LAN 10/100 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
360µH Gate Drive Pulse Transformer 1:0.75:0.75 Surface Mount
473µH Gate Drive Pulse Transformer 2.5:1 Surface Mount
500 Impedance Primary Ohms 50 Impedance Secondary Ohms 3.16:1 Audio Transformer 300Hz ~ 100kHz Through Hole
5A Current Sense Transformer 40Hz ~ 1kHz Chassis Mount
600 Impedance Primary Ohms 150/150 Impedance Secondary Ohms 2:1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
600 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms 2:1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 100kHz Through Hole
600CT Impedance Primary Ohms 8 Impedance Secondary Ohms 8.66:1 Audio Transformer 300Hz ~ 100kHz Through Hole
AC CURRENT TRANSFORMER FOR AMMET
AUDIO XFMR 10KCT / 10KCT TH
BALUN 1.5GHZ ~ 13GHZ 1:2
BALUN 12GHZ ~ 18GHZ 1:2
BALUN 2GHZ ~ 18GHZ 1:2
BALUN 3.3GHZ ~ 4GHZ 50 / 50OHM
BALUN 3GHZ ~ 3.9GHZ 1:2
BALUN 4GHZ ~ 14GHZ 1:2
BALUN 625MHZ ~ 2.815GHZ 1:2
BALUN 700MHZ ~ 3.3GHZ 50 / 50OHM
Current Sense Transformer 50Hz ~ 1kHz Free Hanging (In-Line)
Current Sense Transformer 50Hz ~ 1kHz
Current Sense Transformer 60Hz 30Ohm Through Hole
CURRENT TRANSFORMER, SPLIT CORE,
For SMPS Transformer Isolation 100kHz ~ 500kHz Through Hole
For SMPS Transformer Isolation Through Hole
MDL 1G SINGLE PORT N/A
MDL SMD 10/100 SINGLE PORT N/A
MFO10010005A
MFO10012005A
MFO10015005A
MFO10020005A
MFO10025005A
MFO10030005A
MFO301255A
MFO301505A
MFO30605A
MFO30755A
MFO402505A
MFO403005A
MFO606005A
MFO607005A
MFO608005A
PWR XFMR 1000VA CHAS MT
PWR XFMR 100VA CHAS MT
PWR XFMR 1500VA CHAS MT
PWR XFMR 150VA CHAS MT
PWR XFMR 2000VA CHAS MT
PWR XFMR 200VA CHAS MT
PWR XFMR 250VA CHAS MT
PWR XFMR 3000VA CHAS MT
PWR XFMR 300VA CHAS MT
PWR XFMR 350VA CHAS MT
PWR XFMR 5000VA CHAS MT
PWR XFMR 500VA CHAS MT
PWR XFMR 50VA CHAS MT
PWR XFMR 750VA CHAS MT
PWR XFMR 75VA CHAS MT
PWR XFMR LAMINATED 1000VA CHAS
PWR XFMR LAMINATED 10VA TH
PWR XFMR LAMINATED 200VA CHAS MT
PWR XFMR LAMINATED 24VA TH
PWR XFMR LAMINATED 250VA CHAS MT
PWR XFMR LAMINATED 300VA CHAS MT
PWR XFMR LAMINATED 400VA CHAS MT
PWR XFMR LAMINATED 650VA CHAS MT
PWR XFMR LAMINATED 6VA CHAS MT
PWR XFMR LAMINATED 7VA CHAS MT
PWR XFMR LAMINATED 8VA CHAS MT
PWR XFMR LAMINATED 900VA CHAS MT
PWR XFMR SEMI-TORO 12VA TH
PWR XFMR SEMI-TORO 6VA TH
PWR XFMR TOROIDAL 1000VA CHAS MT
PWR XFMR TOROIDAL 100VA CHAS MT
PWR XFMR TOROIDAL 1500VA CHAS MT
PWR XFMR TOROIDAL 2000VA CHAS MT
PWR XFMR TOROIDAL 200VA CHAS MT
PWR XFMR TOROIDAL 2500VA CHAS MT
PWR XFMR TOROIDAL 3000VA CHAS MT
PWR XFMR TOROIDAL 300VA CHAS MT
PWR XFMR TOROIDAL 4000VA CHAS MT
PWR XFMR TOROIDAL 400VA CHAS MT
PWR XFMR TOROIDAL 5000VA CHAS MT
PWR XFMR TOROIDAL 600VA CHAS MT
PWR XFMR TOROIDAL 800VA CHAS MT
RF Balun 1.275GHz ~ 2.2GHz 1:2 6-SMD, No Lead
RF Balun 1.3GHz ~ 2GHz 50 / 50Ohm 6-SMD, No Lead
RF Balun 1.5GHz ~ 3.1GHz 1:2 6-SMD, No Lead
RF Balun 1.65GHz ~ 2.85GHz 50 / 50Ohm 6-SMD, No Lead
RF Balun 1.6GHz ~ 2.3GHz 1:4 8-SMD, No Lead
RF Balun 10GHz ~ 24GHz 1:2 6-TDFN Exposed Pad
RF Balun 12GHz ~ 18GHz 1:2 6-SMD, No Lead
RF Balun 2.3GHz ~ 2.7GHz 1:4 6-SMD, No Lead
RF Balun 223MHz ~ 520MHz 1:4 0805 (2012 Metric), 6 PC Pad
RF Balun 223MHz ~ 520MHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 240MHz ~ 770MHz 1:2 0805 (2012 Metric), 6 PC Pad
RF Balun 250MHz ~ 760MHz 1:3 0805 (2012 Metric), 6 PC Pad
RF Balun 2GHz ~ 7GHz 1:2 12-VQFN Exposed Pad
RF Balun 3.3GHz ~ 4.2GHz 1:4 6-SMD, No Lead
RF Balun 3.3GHz ~ 4GHz 50 / 50Ohm 6-SMD, No Lead
RF Balun 3.5GHz ~ 11GHz 1:2 6-SMD, No Lead
RF Balun 390MHz ~ 590MHz 1:2 0805 (2012 Metric), 6 PC Pad
RF Balun 3GHz ~ 3.9GHz 1:2 6-SMD, No Lead
RF Balun 3GHz ~ 8GHz 1:2 0805 (2012 Metric), 6 PC Pad
RF Balun 4.5GHz ~ 6GHz 1:4 6-SMD, No Lead
RF Balun 4.7GHz ~ 12GHz 1:2 6-SMD, No Lead
RF Balun 4.9GHz ~ 5.875GHz 1:2 6-SMD, No Lead
RF Balun 4.9GHz ~ 6GHz 50 / 50Ohm 6-SMD, No Lead
RF Balun 400MHz ~ 2.3GHz 1:1.5 0805 (2012 Metric), 6 PC Pad
RF Balun 5.5GHz ~ 13.5GHz 1:2 12-VQFN Exposed Pad
RF Balun 5.6GHz ~ 6.2GHz 1:2 6-SMD, No Lead
RF Balun 700MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 700MHz ~ 1GHz 1:4 6-SMD, No Lead
RF Balun 700MHz ~ 3.3GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 900MHz ~ 2.3GHz 1:2 0805 (2012 Metric), 6 PC Pad
TRANSFORMER - AUDIO INPUT - 1:1
TRANSFORMER - STUDIO LINE - PCB
TRANSFORMER - STUDIO MIC INPUT -
TRANSFORMER, GATE DRIVE 5MM, 250
TRANSFORMER, MICRO GATE DRIVE, 1
XFRMR ISOL 115V 230V-115V 100VA
XFRMR ISOL 115V 230V-115V 150VA
XFRMR ISOL 115V 230V-115V 250VA
XFRMR ISOL 115V 230V-115V 50VA
XFRMR ISOL 115V TO 115V 1000VA
XFRMR ISOL 115V TO 115V 100VA
XFRMR ISOL 115V TO 115V 150VA
XFRMR ISOL 115V TO 115V 15VA
XFRMR ISOL 115V TO 115V 250VA
XFRMR ISOL 115V TO 115V 35VA
XFRMR ISOL 115V TO 115V 500VA
XFRMR ISOL 115V TO 115V 85VA
XFRMR ISOL 115V-115V 230V 150VA
XFRMR ISOL 230V TO 115V 1000VA
XFRMR ISOL 230V TO 115V 250VA
XFRMR ISOL 230V TO 115V 500VA
XFRMR MED GRADE ISOL 1200VA
XFRMR MED GRADE ISOL 120V 250VA
XFRMR MED GRADE ISOL 120V 300VA
XFRMR MED GRADE ISOL 120V 500VA
XFRMR MED GRADE ISOL 120V 600VA
XFRMR MED GRADE ISOL 120V 900VA
XFRMR MED GRADE ISOL 1800VA
XFRMR MED GRADE ISOL 2000VA
XFRMR MED GRADE ISOL 2400VA
XFRMR MED GRADE ISOL 250VA
XFRMR MED GRADE ISOL 500VA
XFRMR NON-ISOL 115V-230V 1000VA
XFRMR NON-ISOL 115V-230V 150VA
XFRMR NON-ISOL 115V-230V 250VA
XFRMR NON-ISOL 115V-230V 500VA
XFRMR NON-ISOL 230V TO 115V 50VA
XFRMR NON-ISOL 230V TO 115V 85VA
XFRMR NON-ISOL 230V-115V 100VA
XFRMR NON-ISOL 230V-115V 1250VA
XFRMR NON-ISOL 230V-115V 150VA
XFRMR NON-ISOL 230V-115V 200VA
XFRMR NON-ISOL 230V-115V 250VA
XFRMR NON-ISOL 230V-115V 600VA
XFRMR NON-ISOL 230V-120V 2000VA

<< Prev Next >>