Pulse Electronics Corporation Telecom Transformer T1144NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - T1144NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
T1144NL
Telecom Transformer T1144NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Pulse Transformers - T1144NL - 1263378-T1144NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1144NL
1263378-T1144NL
Pulse Transformers - T1144NL 1263378-T1144NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263378-T1144NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1mH, 1mH Categories: Transformers Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263378-T1144NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1mH, 1mH
Categories: Transformers
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)

Buy Now
Pulse Transformers - 553-1451-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1451-ND
Pulse Transformers 553-1451-ND
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount

1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount

Buy Now Datasheet
Dual Pulse Transformer - 166-T1144NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Pulse Transformer
166-T1144NL
Dual Pulse Transformer 166-T1144NL
TRANSFORMER TELECOM DUAL T1/E1 Product overview: T1144NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1144NL can be used for catalog matching and distributor lookup.

TRANSFORMER TELECOM DUAL T1/E1 Product overview: T1144NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1144NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Xfmr, 2Ohm, 1.5Kv, Smt; Turns Ratio Pulse Electronics - 51AK3314 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 2Ohm, 1.5Kv, Smt; Turns Ratio Pulse Electronics
51AK3314
Xfmr, 2Ohm, 1.5Kv, Smt; Turns Ratio Pulse Electronics 51AK3314
XFMR, 2OHM, 1.5KV, SMT; Turns Ratio:1CT:2.4CT, 1CT:1CT; Insertion Loss:-; DC Resistance:2ohm; Current Rating:-; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

XFMR, 2OHM, 1.5KV, SMT; Turns Ratio:1CT:2.4CT, 1CT:1CT; Insertion Loss:-; DC Resistance:2ohm; Current Rating:-; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1144NL
Audio Transformers / Signal Transformers T1144NL
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1000uH 2Ohms 2-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1000uH 2Ohms 2-Port

Buy Now
Pulse Transformers - T1144NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
T1144NL
Pulse Transformers T1144NL
TRANSFORMER TELECOM DUAL T1/E1

TRANSFORMER TELECOM DUAL T1/E1

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
T1144NL
Transformers - Pulse Transformers T1144NL
TRANSFORMER TELECOM DUAL T1/E1

TRANSFORMER TELECOM DUAL T1/E1

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number T1144NL 1263378-T1144NL 553-1451-ND 166-T1144NL 51AK3314 T1144NL T1144NL T1144NL
Product Name Telecom Transformer Pulse Transformers - T1144NL Pulse Transformers Dual Pulse Transformer Xfmr, 2Ohm, 1.5Kv, Smt; Turns Ratio Pulse Electronics Audio Transformers / Signal Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details