Pulse Electronics Corporation Pulse Transformers - T7015NLT T7015NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 727434-T7015NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 20mH Weight: 0.14 oz (3.99 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.340" (8.64mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Parts Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 727434-T7015NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 20mH Weight: 0.14 oz (3.99 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.340" (8.64mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Parts Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T7015NLT - 727434-T7015NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T7015NLT
727434-T7015NLT
Pulse Transformers - T7015NLT 727434-T7015NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 727434-T7015NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 20mH Weight: 0.14 oz (3.99 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.340" (8.64mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Parts Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 727434-T7015NLT
Packaging: Tape and Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 20mH
Weight: 0.14 oz (3.99 g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.340" (8.64mm)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Parts Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm)

Buy Now
Pulse Transformers - T7015NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
T7015NLT-ND
Pulse Transformers T7015NLT-ND
20mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2CT, 1:2CT Surface Mount

20mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2CT, 1:2CT Surface Mount

Buy Now Datasheet
20MH Pulse Transformer - 166-T7015NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MH Pulse Transformer
166-T7015NLT
20MH Pulse Transformer 166-T7015NLT
XFRMR 64KBPS 1:2CT/1:2CT 20MH Product overview: T7015NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 20MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T7015NLT can be used for catalog matching and distributor lookup.

XFRMR 64KBPS 1:2CT/1:2CT 20MH Product overview: T7015NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 20MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T7015NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T7015NLT
Audio Transformers / Signal Transformers T7015NLT
Audio Transformers / Signal Transformers SMD 64 KBPS Intrfce 20mH 5.6Ohms 2-Port

Audio Transformers / Signal Transformers SMD 64 KBPS Intrfce 20mH 5.6Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T7015NLT
Transformers - Pulse Transformers T7015NLT
XFRMR 64KBPS 1:2CT/1:2CT 20MH

XFRMR 64KBPS 1:2CT/1:2CT 20MH

Supplier's Site
Pulse Transformers - T7015NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
T7015NLT
Pulse Transformers T7015NLT
XFRMR 64KBPS 1:2CT/1:2CT 20MH

XFRMR 64KBPS 1:2CT/1:2CT 20MH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 727434-T7015NLT T7015NLT-ND 166-T7015NLT T7015NLT T7015NLT T7015NLT
Product Name Pulse Transformers - T7015NLT Pulse Transformers 20MH Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WA8704-ALD PoE Signal Path Transformer - WA8704-AL WA8704-ALD - Coilcraft, Inc.
Specs
Category Power; Signal
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672324-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details