Pulse Electronics Corporation Pulse Transformers - T1090NLT T1090NLT

Description
Manufacturer: Pulse Win Source Part Number: 848758-T1090NLT Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2170-1, 553-2170-2, 553-2170-6, T1090NLT-ND
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 848758-T1090NLT Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2170-1, 553-2170-2, 553-2170-6, T1090NLT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1090NLT - 848758-T1090NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1090NLT
848758-T1090NLT
Pulse Transformers - T1090NLT 848758-T1090NLT
Manufacturer: Pulse Win Source Part Number: 848758-T1090NLT Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2170-1, 553-2170-2, 553-2170-6, T1090NLT-ND

Manufacturer: Pulse
Win Source Part Number: 848758-T1090NLT
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-2170-1, 553-2170-2, 553-2170-6, T1090NLT-ND

Buy Now Datasheet
1.2MH Pulse Transformer - 166-T1090NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH Pulse Transformer
166-T1090NLT
1.2MH Pulse Transformer 166-T1090NLT
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH Product overview: T1090NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1090NLT can be used for catalog matching and distributor lookup.

XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH Product overview: T1090NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1090NLT can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - 553-2170-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2170-6-ND
Pulse Transformers 553-2170-6-ND
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount

1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2170-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2170-1-ND
Pulse Transformers 553-2170-1-ND
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount

1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2170-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2170-2-ND
Pulse Transformers 553-2170-2-ND
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount

1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T1090NLT
Transformers - Pulse Transformers T1090NLT
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH

XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1090NLT
Audio Transformers / Signal Transformers T1090NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohm 2-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohm 2-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 848758-T1090NLT 166-T1090NLT 553-2170-6-ND T1090NLT T1090NLT
Product Name Pulse Transformers - T1090NLT 1.2MH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0021SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Audio Transformers - TY-142P-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
2 suppliers