Bourns, Inc. Specialty Transformers SM-LP-5001

Description
TRANSFORMER 3.8H SMD
Request a Quote Datasheet
Description
TRANSFORMER 3.8H SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - SM-LP-5001-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
SM-LP-5001-ND
Specialty Transformers SM-LP-5001-ND
TRANSFORMER 3.8H SMD

TRANSFORMER 3.8H SMD

Buy Now Datasheet
Pulse Transformers - 2189880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2189880P
Pulse Transformers 2189880P
Bourns SM-LP-5001 Pulse Transformer

Bourns SM-LP-5001 Pulse Transformer

Supplier's Site
Pulse Transformers - 2189880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2189880
Pulse Transformers 2189880
Bourns SM-LP-5001 Pulse Transformer

Bourns SM-LP-5001 Pulse Transformer

Supplier's Site
Pulse Transformers - 1728671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1728671
Pulse Transformers 1728671
Bourns SM-LP-5001 Pulse Transformer

Bourns SM-LP-5001 Pulse Transformer

Supplier's Site
Specialty Transformers - SM-LP-5001 - 813039-SM-LP-5001 - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - SM-LP-5001
813039-SM-LP-5001
Specialty Transformers - SM-LP-5001 813039-SM-LP-5001
Manufacturer: Bourns Inc. Win Source Part Number: 813039-SM-LP-5001 Packaging: Tube Mounting Style: SMD Inductance: 3.8H Dimension: 0.354" L x 0.504" W (9.00mm x 12.80mm) Height - Seated (Maximum): 0.295" (7.50mm) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 53 MSL Level: 1 (Unlimited) Part Number Series: SM-LP

Manufacturer: Bourns Inc.
Win Source Part Number: 813039-SM-LP-5001
Packaging: Tube
Mounting Style: SMD
Inductance: 3.8H
Dimension: 0.354" L x 0.504" W (9.00mm x 12.80mm)
Height - Seated (Maximum): 0.295" (7.50mm)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 53
MSL Level: 1 (Unlimited)
Part Number Series: SM-LP

Buy Now
SMD Specialty Transformer - 165-SM-LP-5001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Specialty Transformer
165-SM-LP-5001
SMD Specialty Transformer 165-SM-LP-5001
TRANSFORMER LINE MATCHING SMD Product overview: SM-LP-5001 from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-SM-LP-5001 can be used for catalog matching and distributor lookup.

TRANSFORMER LINE MATCHING SMD Product overview: SM-LP-5001 from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-SM-LP-5001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR 6Term. Gull Wing SMD - 103-SM-LP-5001 - Utmel Electronic Limited
Hong Kong, China
Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR 6Term. Gull Wing SMD
103-SM-LP-5001
Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR 6Term. Gull Wing SMD 103-SM-LP-5001
Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR 6Term. Gull Wing SMD

Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR 6Term. Gull Wing SMD

Supplier's Site
Futian, China
Transformers - Specialty Transformers
SM-LP-5001
Transformers - Specialty Transformers SM-LP-5001
TRANSFORMER LINE MATCHING SMD

TRANSFORMER LINE MATCHING SMD

Supplier's Site
Specialty Transformers - SM-LP-5001 - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
SM-LP-5001
Specialty Transformers SM-LP-5001
TRANSFORMER LINE MATCHING SMD

TRANSFORMER LINE MATCHING SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SM-LP-5001
Audio Transformers / Signal Transformers SM-LP-5001
Audio Transformers / Signal Transformers 600uH 7.36mm SMT Line Matching

Audio Transformers / Signal Transformers 600uH 7.36mm SMT Line Matching

Buy Now Datasheet
Transformer, Line Matching, 600/600 Ohm; Turns Ratio Bourns - 60H9304 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Line Matching, 600/600 Ohm; Turns Ratio Bourns
60H9304
Transformer, Line Matching, 600/600 Ohm; Turns Ratio Bourns 60H9304
TRANSFORMER, LINE MATCHING, 600/600 OHM; Turns Ratio:1:1; Insertion Loss:2dB; DC Resistance:115ohm; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-20°C; Primary Impedance:600ohm RoHS Compliant: Yes

TRANSFORMER, LINE MATCHING, 600/600 OHM; Turns Ratio:1:1; Insertion Loss:2dB; DC Resistance:115ohm; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-20°C; Primary Impedance:600ohm RoHS Compliant: Yes

Supplier's Site
Audio Transformer, 600 Ohm, 600 Ohm, Surface Mount Rohs Compliant Bourns - 45Y7711 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 600 Ohm, 600 Ohm, Surface Mount Rohs Compliant Bourns
45Y7711
Audio Transformer, 600 Ohm, 600 Ohm, Surface Mount Rohs Compliant Bourns 45Y7711
Audio Transformer, 600 ohm, 600 ohm, Surface Mount RoHS Compliant: Yes

Audio Transformer, 600 ohm, 600 ohm, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number SM-LP-5001-ND 2189880P 2189880 813039-SM-LP-5001 165-SM-LP-5001 103-SM-LP-5001 SM-LP-5001 SM-LP-5001 SM-LP-5001 60H9304 45Y7711
Product Name Specialty Transformers Pulse Transformers Pulse Transformers Specialty Transformers - SM-LP-5001 SMD Specialty Transformer Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR 6Term. Gull Wing SMD Transformers - Specialty Transformers Specialty Transformers Audio Transformers / Signal Transformers Transformer, Line Matching, 600/600 Ohm; Turns Ratio Bourns Audio Transformer, 600 Ohm, 600 Ohm, Surface Mount Rohs Compliant Bourns
Category Signal Signal Signal Signal Signal Signal
Other Transformer Types / Applications Specialty Transformers Pulse Transformers Pulse Transformers Surface Mount Line Matching Transformer Isolation Audio
Mounting Chip Transformer Surface mount Surface Mount Chip Transformer; Surface Mount Chip Transformer Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
High Frequency Current Sense Transformers - CS4100V-01L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 5-1672209-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details