Pulse Electronics Corporation Ethernet Transformer ST7010QNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - ST7010QNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
ST7010QNL
Ethernet Transformer ST7010QNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-3915-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3915-5-ND
Pulse Transformers 553-3915-5-ND
18µH, 60µH, 80µH, 175µH LAN 10G Base-T Pulse Transformer 1CT:1.414CT Transmitter, 1CT:1CT Receiver Surface Mount

18µH, 60µH, 80µH, 175µH LAN 10G Base-T Pulse Transformer 1CT:1.414CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-ST7010QNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-ST7010QNL
Pulse Transformer 166-ST7010QNL
PULSE XFMR 1CT:1.414CT 1CT:1CT Product overview: ST7010QNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ST7010QNL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1.414CT 1CT:1CT Product overview: ST7010QNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ST7010QNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - ST7010QNL - 1260371-ST7010QNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - ST7010QNL
1260371-ST7010QNL
Pulse Transformers - ST7010QNL 1260371-ST7010QNL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1260371-ST7010QNL Packaging: Tube Mounting Style: SMD Transformer Type: LAN 10G Base-T Inductance: 18μH, 60μH, 80μH, 175μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.225" (5.72mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1260371-ST7010QNL
Packaging: Tube
Mounting Style: SMD
Transformer Type: LAN 10G Base-T
Inductance: 18μH, 60μH, 80μH, 175μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.225" (5.72mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
ST7010QNL
Transformers - Pulse Transformers ST7010QNL
PULSE XFMR 1CT:1.414CT 1CT:1CT

PULSE XFMR 1CT:1.414CT 1CT:1CT

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number ST7010QNL 553-3915-5-ND 166-ST7010QNL 1260371-ST7010QNL ST7010QNL
Product Name Ethernet Transformer Pulse Transformers Pulse Transformer Pulse Transformers - ST7010QNL Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HA380x Flyback Transformer for TI TPS23753 PoE Interface - HA3801-BL HA3801-BLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details