Pulse Electronics Corporation Pulse Transformers T1146NLT

Description
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount
Request a Quote Datasheet
Description
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-T1146NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T1146NLTTR-ND
Pulse Transformers 553-T1146NLTTR-ND
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount

1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-T1146NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T1146NLTCT-ND
Pulse Transformers 553-T1146NLTCT-ND
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount

1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-T1146NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T1146NLTDKR-ND
Pulse Transformers 553-T1146NLTDKR-ND
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount

1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount

Buy Now Datasheet
Pulse Transformers - T1146NLT - 796018-T1146NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1146NLT
796018-T1146NLT
Pulse Transformers - T1146NLT 796018-T1146NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 796018-T1146NLT Packaging: Reel package Transformer Type: T1/E1 (Dual) Inductance: 1mH, 1mH Mounting: SMD Family Name: T1146 Categories: Transformers Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm) Height - Seated (Maximum): 0.245" (6.22mm) Introduction Date: February 08, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 796018-T1146NLT
Packaging: Reel package
Transformer Type: T1/E1 (Dual)
Inductance: 1mH, 1mH
Mounting: SMD
Family Name: T1146
Categories: Transformers
Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)
Height - Seated (Maximum): 0.245" (6.22mm)
Introduction Date: February 08, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1146NLT
Audio Transformers / Signal Transformers T1146NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1000uH 1Ohm 2-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1000uH 1Ohm 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T1146NLT
Transformers - Pulse Transformers T1146NLT
XFRMR 1:2/2.4 / 1:0.79/1 1/1MH

XFRMR 1:2/2.4 / 1:0.79/1 1/1MH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 553-T1146NLTTR-ND 796018-T1146NLT T1146NLT T1146NLT
Product Name Pulse Transformers Pulse Transformers - T1146NLT Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details