Pulse Electronics Corporation Pulse Transformers T3001NLT

Description
100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2043-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2043-1-ND
Pulse Transformers 553-2043-1-ND
100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2043-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2043-2-ND
Pulse Transformers 553-2043-2-ND
100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2043-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2043-6-ND
Pulse Transformers 553-2043-6-ND
100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
SMD Pulse Transformer - 166-T3001NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-T3001NLT
SMD Pulse Transformer 166-T3001NLT
XFRMR T3/DS3/E3/STS-1 1:1 SMD Product overview: T3001NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3001NLT can be used for catalog matching and distributor lookup.

XFRMR T3/DS3/E3/STS-1 1:1 SMD Product overview: T3001NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3001NLT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T3001NLT
Audio Transformers / Signal Transformers T3001NLT
Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 100uH 1-Port

Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 100uH 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T3001NLT
Transformers - Pulse Transformers T3001NLT
XFRMR T3/DS3/E3/STS-1 1:1 SMD

XFRMR T3/DS3/E3/STS-1 1:1 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 553-2043-1-ND 166-T3001NLT T3001NLT T3001NLT
Product Name Pulse Transformers SMD Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 106E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Pulse Transformers - 817-1514-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details