Pulse Electronics Corporation Pulse Transformer T1108NLT

Description
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT Product overview: T1108NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1108NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT Product overview: T1108NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1108NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-T1108NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-T1108NLT
Pulse Transformer 166-T1108NLT
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT Product overview: T1108NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1108NLT can be used for catalog matching and distributor lookup.

XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT Product overview: T1108NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1108NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-T1108NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T1108NLTTR-ND
Pulse Transformers 553-T1108NLTTR-ND
1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1:1CT Receiver Surface Mount

1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - T1108NLT - 1263374-T1108NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1108NLT
1263374-T1108NLT
Pulse Transformers - T1108NLT 1263374-T1108NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263374-T1108NLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263374-T1108NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Buy Now
Telecom Transformer 1:2CT/1:1CT 1500Vrms Surface Mount - 664-T1108NLT - Utmel Electronic Limited
Hong Kong, China
Telecom Transformer 1:2CT/1:1CT 1500Vrms Surface Mount
664-T1108NLT
Telecom Transformer 1:2CT/1:1CT 1500Vrms Surface Mount 664-T1108NLT
Telecom Transformer 1:2CT/1:1CT 1500Vrms Surface Mount

Telecom Transformer 1:2CT/1:1CT 1500Vrms Surface Mount

Supplier's Site
Futian, China
Transformers - Pulse Transformers
T1108NLT
Transformers - Pulse Transformers T1108NLT
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT

XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT

Supplier's Site
Pulse Transformers - T1108NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
T1108NLT
Pulse Transformers T1108NLT
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT

XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1108NLT
Audio Transformers / Signal Transformers T1108NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-T1108NLT 553-T1108NLTTR-ND 1263374-T1108NLT 664-T1108NLT T1108NLT T1108NLT T1108NLT
Product Name Pulse Transformer Pulse Transformers Pulse Transformers - T1108NLT Telecom Transformer 1:2CT/1:1CT 1500Vrms Surface Mount Transformers - Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details