Pulse Electronics Corporation Pulse Transformers T5008NLT

Description
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1, 1:1 Surface Mount
Request a Quote Datasheet
Description
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1, 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-T5008NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T5008NLTTR-ND
Pulse Transformers 553-T5008NLTTR-ND
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1, 1:1 Surface Mount

22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1, 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-T5008NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T5008NLTCT-ND
Pulse Transformers 553-T5008NLTCT-ND
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1, 1:1 Surface Mount

22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1, 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-T5008NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T5008NLTDKR-ND
Pulse Transformers 553-T5008NLTDKR-ND
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1, 1:1 Surface Mount

22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1, 1:1 Surface Mount

Buy Now Datasheet
SMD 22MH Pulse Transformer - 166-T5008NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22MH Pulse Transformer
166-T5008NLT
SMD 22MH Pulse Transformer 166-T5008NLT
XFRMR ISDN-S 1:1/1:1 22MH SMD Product overview: T5008NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 22MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T5008NLT can be used for catalog matching and distributor lookup.

XFRMR ISDN-S 1:1/1:1 22MH SMD Product overview: T5008NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 22MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T5008NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - T5008NLT - 1105007-T5008NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T5008NLT
1105007-T5008NLT
Pulse Transformers - T5008NLT 1105007-T5008NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1105007-T5008NLT Packaging: Reel - TR Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 22mH Height - Seated (Max): 0.300" (7.62mm) Mounting: SMD (SMT) Weight: 0.25 oz (7.12g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1105007-T5008NLT
Packaging: Reel - TR
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 22mH
Height - Seated (Max): 0.300" (7.62mm)
Mounting: SMD (SMT)
Weight: 0.25 oz (7.12g)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T5008NLT
Audio Transformers / Signal Transformers T5008NLT
Audio Transformers / Signal Transformers SMD ISDN S-Interface 22mH 2.4Ohms 2-Port

Audio Transformers / Signal Transformers SMD ISDN S-Interface 22mH 2.4Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T5008NLT
Transformers - Pulse Transformers T5008NLT
XFRMR ISDN-S 1:1/1:1 22MH SMD

XFRMR ISDN-S 1:1/1:1 22MH SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-T5008NLTTR-ND 166-T5008NLT 1105007-T5008NLT T5008NLT T5008NLT
Product Name Pulse Transformers SMD 22MH Pulse Transformer Pulse Transformers - T5008NLT Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0022SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details