Pulse Electronics Corporation Telecom Transformer T6003NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - T6003NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
T6003NL
Telecom Transformer T6003NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Transformers Audio Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers Audio Transformers
Transformers Audio Transformers
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Transformers Audio Transformers Package: Tray Impedance - Primary (Ohms): 600 Impedance - Secondary (Ohms): 600 DC Resistance (DCR) - Primary: 55Ohm DC Resistance (DCR) - Secondary: 70Ohm Transformer Type: General Purpose

Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Transformers Audio Transformers
Package: Tray
Impedance - Primary (Ohms): 600
Impedance - Secondary (Ohms): 600
DC Resistance (DCR) - Primary: 55Ohm
DC Resistance (DCR) - Secondary: 70Ohm
Transformer Type: General Purpose

Buy Now Datasheet
Audio Transformers - 553-1916-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
553-1916-ND
Audio Transformers 553-1916-ND
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount

600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
T6003NL
Transformers - Audio Transformers T6003NL
TRANSFORMER AUDIO 1:1 SMD

TRANSFORMER AUDIO 1:1 SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T6003NL
Audio Transformers / Signal Transformers T6003NL
Audio Transformers / Signal Transformers SMD Audio Xfmr 70Ohms

Audio Transformers / Signal Transformers SMD Audio Xfmr 70Ohms

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number T6003NL 553-1916-ND T6003NL T6003NL
Product Name Telecom Transformer Transformers Audio Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-367P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
3 suppliers