Pulse Electronics Corporation Audio Transformers - T6003NLT T6003NLT

Description
Manufacturer: Pulse Win Source Part Number: 898953-T6003NLT Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2102-1, 553-2102-6, T6003NLT-ND, 553-2102-2
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 898953-T6003NLT Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2102-1, 553-2102-6, T6003NLT-ND, 553-2102-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - T6003NLT - 898953-T6003NLT - Win Source Electronics
Laguna Hills, CA, United States
Audio Transformers - T6003NLT
898953-T6003NLT
Audio Transformers - T6003NLT 898953-T6003NLT
Manufacturer: Pulse Win Source Part Number: 898953-T6003NLT Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2102-1, 553-2102-6, T6003NLT-ND, 553-2102-2

Manufacturer: Pulse
Win Source Part Number: 898953-T6003NLT
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-2102-1, 553-2102-6, T6003NLT-ND, 553-2102-2

Buy Now Datasheet
Audio Transformers - 553-2102-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
553-2102-6-ND
Audio Transformers 553-2102-6-ND
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount

600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount

Buy Now Datasheet
Audio Transformers - 553-2102-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
553-2102-2-ND
Audio Transformers 553-2102-2-ND
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount

600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount

Buy Now Datasheet
Audio Transformers - 553-2102-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
553-2102-1-ND
Audio Transformers 553-2102-1-ND
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount

600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
T6003NLT
Transformers - Audio Transformers T6003NLT
TRANSFORMER AUDIO 1:1 SMD

TRANSFORMER AUDIO 1:1 SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T6003NLT
Audio Transformers / Signal Transformers T6003NLT
Audio Transformers / Signal Transformers SMD Audio Xfmr 70Ohms

Audio Transformers / Signal Transformers SMD Audio Xfmr 70Ohms

Buy Now Datasheet
Audio Transformers - T6003NLT - ODG (Origin Data Global)
Shenzhen, China
Audio Transformers
T6003NLT
Audio Transformers T6003NLT
TRANSFORMER AUDIO 1:1 SMD

TRANSFORMER AUDIO 1:1 SMD

Supplier's Site Datasheet
Xfmr,sgl,aud,ep13S, 235C,t Npb Rohs Compliant Pulse Electronics - 51AK3319 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr,sgl,aud,ep13S, 235C,t Npb Rohs Compliant Pulse Electronics
51AK3319
Xfmr,sgl,aud,ep13S, 235C,t Npb Rohs Compliant Pulse Electronics 51AK3319
XFMR,SGL,AUD,EP13S, 235C,T NPB ROHS COMPLIANT: YES

XFMR,SGL,AUD,EP13S, 235C,T NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Xfmr,sgl,aud,ep13S, 235C,t Npb Rohs Compliant Pulse Electronics - 51AK3320 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr,sgl,aud,ep13S, 235C,t Npb Rohs Compliant Pulse Electronics
51AK3320
Xfmr,sgl,aud,ep13S, 235C,t Npb Rohs Compliant Pulse Electronics 51AK3320
XFMR,SGL,AUD,EP13S, 235C,T NPB ROHS COMPLIANT: YES

XFMR,SGL,AUD,EP13S, 235C,T NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 898953-T6003NLT 553-2102-6-ND T6003NLT T6003NLT T6003NLT 51AK3319
Product Name Audio Transformers - T6003NLT Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers Audio Transformers Xfmr,sgl,aud,ep13S, 235C,t Npb Rohs Compliant Pulse Electronics
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details