Bourns, Inc. SMD Specialty Transformer SM-LP-5002

Description
TRANSFORMBER LINE MATCHING SMD Product overview: SM-LP-5002 from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-SM-LP-5002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMBER LINE MATCHING SMD Product overview: SM-LP-5002 from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-SM-LP-5002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Specialty Transformer - 165-SM-LP-5002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Specialty Transformer
165-SM-LP-5002
SMD Specialty Transformer 165-SM-LP-5002
TRANSFORMBER LINE MATCHING SMD Product overview: SM-LP-5002 from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-SM-LP-5002 can be used for catalog matching and distributor lookup.

TRANSFORMBER LINE MATCHING SMD Product overview: SM-LP-5002 from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-SM-LP-5002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Specialty Transformers - 1232749-SM-LP-5002 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1232749-SM-LP-5002
Transformers - Specialty Transformers 1232749-SM-LP-5002
Win Source Part Number: 1232749-SM-LP-5002 Category: Transformers>Special ty Transformers Series: SM-LP-5002 Package: Tube Inductance: 3.8 H Height - Seated (Max): 0.295" (7.50mm) Standard Package: 53 Mounting: SMD (SMT) Dimension: 0.354" L x 0.504" W (9.00mm x 12.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: SMLP5002 Base Product Number: SM-LP

Win Source Part Number: 1232749-SM-LP-5002
Category: Transformers>Specialty Transformers
Series: SM-LP-5002
Package: Tube
Inductance: 3.8 H
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 53
Mounting: SMD (SMT)
Dimension: 0.354" L x 0.504" W (9.00mm x 12.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: SMLP5002
Base Product Number: SM-LP

Buy Now Datasheet
Specialty Transformers - SM-LP-5002-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
SM-LP-5002-ND
Specialty Transformers SM-LP-5002-ND
TRANSFORMER 3.8H SMD

TRANSFORMER 3.8H SMD

Buy Now Datasheet
Line Matching Transformer, 600 Ohm, 4Khz; Turns Ratio Bourns - 60H9306 - Newark, An Avnet Company
Chicago, IL, United States
Line Matching Transformer, 600 Ohm, 4Khz; Turns Ratio Bourns
60H9306
Line Matching Transformer, 600 Ohm, 4Khz; Turns Ratio Bourns 60H9306
LINE MATCHING TRANSFORMER, 600 OHM, 4KHZ; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:4kHz; Isolation Voltage:2kV; Transformer Applications:Line Matching RoHS Compliant: Yes

LINE MATCHING TRANSFORMER, 600 OHM, 4KHZ; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:4kHz; Isolation Voltage:2kV; Transformer Applications:Line Matching RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SM-LP-5002
Audio Transformers / Signal Transformers SM-LP-5002
Audio Transformers / Signal Transformers 600uH 7.36mm SMT Line Matching

Audio Transformers / Signal Transformers 600uH 7.36mm SMT Line Matching

Buy Now Datasheet
Specialty Transformers - SM-LP-5002 - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
SM-LP-5002
Specialty Transformers SM-LP-5002
TRANSFORMBER LINE MATCHING SMD

TRANSFORMBER LINE MATCHING SMD

Supplier's Site Datasheet
Futian, China
Transformers - Specialty Transformers
SM-LP-5002
Transformers - Specialty Transformers SM-LP-5002
TRANSFORMBER LINE MATCHING SMD

TRANSFORMBER LINE MATCHING SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 165-SM-LP-5002 1232749-SM-LP-5002 SM-LP-5002-ND 60H9306 SM-LP-5002 SM-LP-5002 SM-LP-5002
Product Name SMD Specialty Transformer Transformers - Specialty Transformers Specialty Transformers Line Matching Transformer, 600 Ohm, 4Khz; Turns Ratio Bourns Audio Transformers / Signal Transformers Specialty Transformers Transformers - Specialty Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 1182T30P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E7 Hz
View Details