Pulse Electronics Corporation Ethernet Transformer ST7033QNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - ST7033QNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
ST7033QNL
Ethernet Transformer ST7033QNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - ST7033QNL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
ST7033QNL-ND
Pulse Transformers ST7033QNL-ND
90µH LAN 10G Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

90µH LAN 10G Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1232751-ST7033QNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1232751-ST7033QNL
Transformers - Pulse Transformers 1232751-ST7033QNL
Win Source Part Number: 1232751-ST7033QNL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10G Base-T Inductance: 90µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 45 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Product Status: Obsolete

Win Source Part Number: 1232751-ST7033QNL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 10G Base-T
Inductance: 90µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 45
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
ST7033QNL
Transformers - Pulse Transformers ST7033QNL
PULSE XFMR 1:1 TX 1:1 RX 90UH

PULSE XFMR 1:1 TX 1:1 RX 90UH

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number ST7033QNL ST7033QNL-ND 1232751-ST7033QNL ST7033QNL
Product Name Ethernet Transformer Pulse Transformers Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0024TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details