Pulse Electronics Corporation Pulse Transformers T1144

Description
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount
Request a Quote Datasheet
Description
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1173-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1173-ND
Pulse Transformers 553-1173-ND
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount

1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount

Buy Now Datasheet
Dual Pulse Transformer - 166-T1144 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Pulse Transformer
166-T1144
Dual Pulse Transformer 166-T1144
TRANSFORMER TELECOM DUAL T1/E1 Product overview: T1144 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1144 can be used for catalog matching and distributor lookup.

TRANSFORMER TELECOM DUAL T1/E1 Product overview: T1144 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1144 can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - T1144 - 720637-T1144 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1144
720637-T1144
Pulse Transformers - T1144 720637-T1144
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 720637-T1144 Manufacturer Homepage: www.pulseeng.com Reference case: SOP-16 Reference Date Code: 1151+ Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 720637-T1144
Manufacturer Homepage: www.pulseeng.com
Reference case: SOP-16
Reference Date Code: 1151+
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
T1144
Transformers - Pulse Transformers T1144
TRANSFORMER TELECOM DUAL T1/E1

TRANSFORMER TELECOM DUAL T1/E1

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 553-1173-ND 166-T1144 720637-T1144 T1144
Product Name Pulse Transformers Dual Pulse Transformer Pulse Transformers - T1144 Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5487-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details