Pulse Electronics Corporation Telecom Transformer T3001NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - T3001NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
T3001NL
Telecom Transformer T3001NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Pulse Transformers - 553-1452-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1452-ND
Pulse Transformers 553-1452-ND
100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - T3001NL - 1263420-T3001NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T3001NL
1263420-T3001NL
Pulse Transformers - T3001NL 1263420-T3001NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263420-T3001NL Packaging: Tube Mounting Style: SMD Transformer Type: T3/E3 (Single) Inductance: 100μH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 70 MSL Level: 3 (168 Hours) Parts Dimension: 0.300" L x 0.275" W (7.62mm x 7.00mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263420-T3001NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T3/E3 (Single)
Inductance: 100μH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 70
MSL Level: 3 (168 Hours)
Parts Dimension: 0.300" L x 0.275" W (7.62mm x 7.00mm)

Buy Now
Pulse Transformer - 166-T3001NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-T3001NL
Pulse Transformer 166-T3001NL
TRANSFORMER TELECOM SINGLE T3/E4 Product overview: T3001NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3001NL can be used for catalog matching and distributor lookup.

TRANSFORMER TELECOM SINGLE T3/E4 Product overview: T3001NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T3001NL can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T3001NL
Audio Transformers / Signal Transformers T3001NL
Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 100uH 1-Port

Audio Transformers / Signal Transformers SMD T3/DS3/E3/STS-1 100uH 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T3001NL
Transformers - Pulse Transformers T3001NL
TRANSFORMER TELECOM SINGLE T3/E4

TRANSFORMER TELECOM SINGLE T3/E4

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number T3001NL 553-1452-ND 1263420-T3001NL 166-T3001NL T3001NL T3001NL
Product Name Telecom Transformer Pulse Transformers Pulse Transformers - T3001NL Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details