Bourns SM-LP-5001E Audio Transformer
Bourns SM-LP-5001E Audio Transformer
TRANSF LINE MATCHING SMD Product overview: SM-LP-5001E from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-SM-LP-5001E can be used for catalog matching and distributor lookup.
TRANSFORMER 3.8H SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 848767-SM-LP-5001E
Series: SM-LP-5001
Package: Reel - TR
Family Name: SM-LP
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: SM-LP-5001ETR, SMLP5001E, SM-LP-5001ECT, SM-LP-5001EDKR
Audio Transformers / Signal Transformers 600uH 7.36mm SMT Line Matching
SMD Audio Transformers ROHS
LINE MATCHING TRANSFORMER; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:4kHz; Isolation Voltage:2kV; Transformer Applications:Line Matching; DC Resistance Primary:115ohm RoHS Compliant: Yes
LINE MATCHING TRANSFORMER, FULL REEL; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:4kHz; Isolation Voltage:2kV; Transformer Applications:Line Matching; Frequency Min:200Hz RoHS Compliant: Yes
Audio Transformer, 600 ohm, 600 ohm, Surface Mount RoHS Compliant: Yes
TRANSF LINE MATCHING SMD
TRANSF LINE MATCHING SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 1229165 | 1728670 | 165-SM-LP-5001E | SM-LP-5001ETR-ND | 848767-SM-LP-5001E | SM-LP-5001E | SM-LP-5001E | 97M3830 | 58T5151 | SM-LP-5001E | SM-LP-5001E |
| Product Name | Audio Transformers | Audio Transformers | SMD Specialty Transformer | Specialty Transformers | Specialty Transformers - SM-LP-5001E | Audio Transformers / Signal Transformers | Inductors/Coils/Transformers >> Audio Transformers | Line Matching Transformer; Turns Ratio Bourns | Audio Transformer, 600 Ohm, 600 Ohm, Surface Mount Rohs Compliant Bourns | Transformers - Specialty Transformers | Specialty Transformers |
| Category | Signal | Signal | Signal | Signal | Signal | Signal | Signal | Signal |