Pulse Electronics Corporation Pulse Transformers TC2G00

Description
LAN XFMR CHIP 1:1 2.5G SMD
Request a Quote Datasheet
Description
LAN XFMR CHIP 1:1 2.5G SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-TC2G00TR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TC2G00TR-ND
Pulse Transformers 553-TC2G00TR-ND
LAN XFMR CHIP 1:1 2.5G SMD

LAN XFMR CHIP 1:1 2.5G SMD

Buy Now Datasheet
Pulse Transformers - 553-TC2G00CT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TC2G00CT-ND
Pulse Transformers 553-TC2G00CT-ND
LAN XFMR CHIP 1:1 2.5G SMD

LAN XFMR CHIP 1:1 2.5G SMD

Buy Now Datasheet
Pulse Transformers - 553-TC2G00DKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TC2G00DKR-ND
Pulse Transformers 553-TC2G00DKR-ND
LAN XFMR CHIP 1:1 2.5G SMD

LAN XFMR CHIP 1:1 2.5G SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 553-TC2G00TR-ND
Product Name Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FL Series CCFL Transformers - FL2015-2L FL2015-2LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611468-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details