Pulse Electronics Corporation Pulse Transformers T1212NLT

Description
1.2mH T1/E1 (Quad) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount
Request a Quote Datasheet
Description
1.2mH T1/E1 (Quad) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-T1212NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T1212NLTTR-ND
Pulse Transformers 553-T1212NLTTR-ND
1.2mH T1/E1 (Quad) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

1.2mH T1/E1 (Quad) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-T1212NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T1212NLTCT-ND
Pulse Transformers 553-T1212NLTCT-ND
1.2mH T1/E1 (Quad) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

1.2mH T1/E1 (Quad) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-T1212NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T1212NLTDKR-ND
Pulse Transformers 553-T1212NLTDKR-ND
1.2mH T1/E1 (Quad) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

1.2mH T1/E1 (Quad) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1212NLT
Audio Transformers / Signal Transformers T1212NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .9Ohms 2-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .9Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T1212NLT
Transformers - Pulse Transformers T1212NLT
XFRMR 1CT:1CT/1CT:2CT 1.20MH SMD

XFRMR 1CT:1CT/1CT:2CT 1.20MH SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 553-T1212NLTTR-ND T1212NLT T1212NLT
Product Name Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
A0009-AL Surface Mount Flyback Transformer - A0009-AL A0009-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformer - 166-2-6609074-1 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details