Pulse Electronics Corporation Pulse Transformers T5007NLT

Description
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2, 1:2 Surface Mount
Request a Quote Datasheet
Description
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2, 1:2 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-T5007NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T5007NLTDKR-ND
Pulse Transformers 553-T5007NLTDKR-ND
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2, 1:2 Surface Mount

22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2, 1:2 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-T5007NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T5007NLTTR-ND
Pulse Transformers 553-T5007NLTTR-ND
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2, 1:2 Surface Mount

22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2, 1:2 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-T5007NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T5007NLTCT-ND
Pulse Transformers 553-T5007NLTCT-ND
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2, 1:2 Surface Mount

22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2, 1:2 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T5007NLT
Transformers - Pulse Transformers T5007NLT
XFRMR ISDN-S 1:2/1:2 22MH SMD

XFRMR ISDN-S 1:2/1:2 22MH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T5007NLT
Audio Transformers / Signal Transformers T5007NLT
Audio Transformers / Signal Transformers SMD ISDN S-Interface 22mH 4.2Ohms 2-Port

Audio Transformers / Signal Transformers SMD ISDN S-Interface 22mH 4.2Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 553-T5007NLTDKR-ND T5007NLT T5007NLT
Product Name Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672325-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details
3 suppliers