iNRCORE USA Dual Pulse Transformer T-1250SCT

Description
XFMR DUAL 1250M BAUD Product overview: T-1250SCT from iNRCORE is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T-1250SCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFMR DUAL 1250M BAUD Product overview: T-1250SCT from iNRCORE is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T-1250SCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pulse Transformer - 166-T-1250SCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Pulse Transformer
166-T-1250SCT
Dual Pulse Transformer 166-T-1250SCT
XFMR DUAL 1250M BAUD Product overview: T-1250SCT from iNRCORE is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T-1250SCT can be used for catalog matching and distributor lookup.

XFMR DUAL 1250M BAUD Product overview: T-1250SCT from iNRCORE is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T-1250SCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - T-1250SCT - 898850-T-1250SCT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T-1250SCT
898850-T-1250SCT
Pulse Transformers - T-1250SCT 898850-T-1250SCT
Manufacturer: iNRCORE, LLC Win Source Part Number: 898850-T-1250SCT Series: Copperhead™ Operating Temperature Range: -55°C ~ 125°C Package: Bulk Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.31.2000 Other Part Number: 1902-1046, 1902-1046-5, 1902-1046-5-ND

Manufacturer: iNRCORE, LLC
Win Source Part Number: 898850-T-1250SCT
Series: Copperhead™
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8504.31.2000
Other Part Number: 1902-1046, 1902-1046-5, 1902-1046-5-ND

Buy Now Datasheet
Pulse Transformers - 1902-1046-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1902-1046-ND
Pulse Transformers 1902-1046-ND
Pulse Transformer 1CT:1CT Surface Mount

Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T-1250SCT
Transformers - Pulse Transformers T-1250SCT
XFMR DUAL 1250M BAUD

XFMR DUAL 1250M BAUD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-T-1250SCT 898850-T-1250SCT 1902-1046-ND T-1250SCT
Product Name Dual Pulse Transformer Pulse Transformers - T-1250SCT Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Pulse Transformers - 817-1522-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details