Pulse Electronics Corporation Telecom Transformer T1114NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - T1114NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
T1114NL
Telecom Transformer T1114NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Pulse Transformers - T1114NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
T1114NL-ND
Pulse Transformers T1114NL-ND
1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount

1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - T1114NL - 720636-T1114NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1114NL
720636-T1114NL
Pulse Transformers - T1114NL 720636-T1114NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 720636-T1114NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 720636-T1114NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH, 1.2mH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 4 (72 Hours)
Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Buy Now
Pulse Transformer - 166-T1114NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-T1114NL
Pulse Transformer 166-T1114NL
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT Product overview: T1114NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1114NL can be used for catalog matching and distributor lookup.

XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT Product overview: T1114NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1114NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1114NL
Audio Transformers / Signal Transformers T1114NL
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T1114NL
Transformers - Pulse Transformers T1114NL
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT

XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number T1114NL T1114NL-ND 720636-T1114NL 166-T1114NL T1114NL T1114NL
Product Name Telecom Transformer Pulse Transformers Pulse Transformers - T1114NL Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP3 Series Hexa-Path Magnetics - HP3-0055 HP3-0055LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-2016-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details