Signal Transformer - A Bel Group Isolation Transformers and Autotransformers, Step Up, Step Down SU-5

Description
TRANSFORMR ISOL 104V, 110V, 120V
Request a Quote Datasheet
Description
TRANSFORMR ISOL 104V, 110V, 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformers and Autotransformers, Step Up, Step Down - 595-1998-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
595-1998-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 595-1998-ND
TRANSFORMR ISOL 104V, 110V, 120V

TRANSFORMR ISOL 104V, 110V, 120V

Buy Now Datasheet
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
SU-5
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down SU-5
TRANSFORMER ISOLATION 5000W

TRANSFORMER ISOLATION 5000W

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 595-1998-ND SU-5
Product Name Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0024TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Step Down Transformers - 3-1611450-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 30 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details