Pulse Electronics Corporation Pulse Transformers - T1114NLT T1114NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 796014-T1114NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Mounting: SMD Weight: 0.009 lb (4.08g) Family Name: T1114 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): XF0013Q4C; Introduction Date: March 05, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 796014-T1114NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Mounting: SMD Weight: 0.009 lb (4.08g) Family Name: T1114 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): XF0013Q4C; Introduction Date: March 05, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1114NLT - 796014-T1114NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1114NLT
796014-T1114NLT
Pulse Transformers - T1114NLT 796014-T1114NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 796014-T1114NLT Packaging: Reel package Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Mounting: SMD Weight: 0.009 lb (4.08g) Family Name: T1114 Categories: Transformers Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): XF0013Q4C; Introduction Date: March 05, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 796014-T1114NLT
Packaging: Reel package
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH, 1.2mH
Mounting: SMD
Weight: 0.009 lb (4.08g)
Family Name: T1114
Categories: Transformers
Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Height - Seated (Maximum): 0.230" (5.84mm)
Alternative Parts (Cross-Reference): XF0013Q4C;
Introduction Date: March 05, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformers - 553-2040-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2040-2-ND
Pulse Transformers 553-2040-2-ND
1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount

1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2040-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2040-1-ND
Pulse Transformers 553-2040-1-ND
1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount

1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2040-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2040-6-ND
Pulse Transformers 553-2040-6-ND
1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount

1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-T1114NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-T1114NLT
Pulse Transformer 166-T1114NLT
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT Product overview: T1114NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1114NLT can be used for catalog matching and distributor lookup.

XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT Product overview: T1114NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1114NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
T1114NLT
Transformers - Pulse Transformers T1114NLT
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT

XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1114NLT
Audio Transformers / Signal Transformers T1114NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 796014-T1114NLT 553-2040-2-ND 166-T1114NLT T1114NLT T1114NLT
Product Name Pulse Transformers - T1114NLT Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - A145152DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
4 suppliers