Pulse Electronics Corporation Telecom Transformer T1090NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - T1090NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
T1090NL
Telecom Transformer T1090NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Pulse Transformers - T1090NL - 935895-T1090NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1090NL
935895-T1090NL
Pulse Transformers - T1090NL 935895-T1090NL
Manufacturer: Pulse Win Source Part Number: 935895-T1090NL Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 935895-T1090NL
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Pulse Transformers - 553-1447-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1447-ND
Pulse Transformers 553-1447-ND
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount

1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount

Buy Now Datasheet
Dual Pulse Transformer - 166-T1090NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Pulse Transformer
166-T1090NL
Dual Pulse Transformer 166-T1090NL
TRANSFORMER TELECOM DUAL T1/E2 Product overview: T1090NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1090NL can be used for catalog matching and distributor lookup.

TRANSFORMER TELECOM DUAL T1/E2 Product overview: T1090NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1090NL can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Transformers - Pulse Transformers
T1090NL
Transformers - Pulse Transformers T1090NL
TRANSFORMER TELECOM DUAL T1/E2

TRANSFORMER TELECOM DUAL T1/E2

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1090NL
Audio Transformers / Signal Transformers T1090NL
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohm 2-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohm 2-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number T1090NL 935895-T1090NL 553-1447-ND 166-T1090NL T1090NL T1090NL
Product Name Telecom Transformer Pulse Transformers - T1090NL Pulse Transformers Dual Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-104ER HTX8045C-104ERC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 800078-SF - TE Connectivity
Specs
Standards RoHS; EU ELV Compliant
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details