Pulse Electronics Corporation Transformers - Pulse Transformers T1SB01

Description
Win Source Part Number: 1370274-T1SB01 Category: Transformers - Pulse Transformers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.691" L x 0.480" W (17.55mm x 12.20mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 100µH Transformer Type: LAN 10 Base-T
Request a Quote Datasheet
Description
Win Source Part Number: 1370274-T1SB01 Category: Transformers - Pulse Transformers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.691" L x 0.480" W (17.55mm x 12.20mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 100µH Transformer Type: LAN 10 Base-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1370274-T1SB01 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1370274-T1SB01
Transformers - Pulse Transformers 1370274-T1SB01
Win Source Part Number: 1370274-T1SB01 Category: Transformers - Pulse Transformers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.691" L x 0.480" W (17.55mm x 12.20mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 100µH Transformer Type: LAN 10 Base-T

Win Source Part Number: 1370274-T1SB01
Category: Transformers - Pulse Transformers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 90°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.691" L x 0.480" W (17.55mm x 12.20mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 100µH
Transformer Type: LAN 10 Base-T

Buy Now Datasheet
Pulse Transformers - 553-T1SB01TR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-T1SB01TR-ND
Pulse Transformers 553-T1SB01TR-ND
100µH LAN 10 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

100µH LAN 10 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
T1SB01
Transformers - Pulse Transformers T1SB01
MDL 10G SINGLE PORT N/A

MDL 10G SINGLE PORT N/A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 1370274-T1SB01 553-T1SB01TR-ND T1SB01
Product Name Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details