Pulse Electronics Corporation Pulse Transformers T1144NLT

Description
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount
Request a Quote Datasheet
Description
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2042-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2042-6-ND
Pulse Transformers 553-2042-6-ND
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount

1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2042-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2042-2-ND
Pulse Transformers 553-2042-2-ND
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount

1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2042-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2042-1-ND
Pulse Transformers 553-2042-1-ND
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount

1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount

Buy Now Datasheet
1MH Pulse Transformer - 166-T1144NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH Pulse Transformer
166-T1144NLT
1MH Pulse Transformer 166-T1144NLT
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH Product overview: T1144NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1144NLT can be used for catalog matching and distributor lookup.

XFRMR 1CT:1CT/1CT:2.4CT 1/1MH Product overview: T1144NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1144NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - T1144NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
T1144NLT
Pulse Transformers T1144NLT
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH

XFRMR 1CT:1CT/1CT:2.4CT 1/1MH

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1144NLT
Audio Transformers / Signal Transformers T1144NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1000uH 2Ohms 2-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1000uH 2Ohms 2-Port

Buy Now
Xfmr, 2Ohm, 1.5Kv, Smt; Turns Ratio Pulse Electronics - 51AK3316 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 2Ohm, 1.5Kv, Smt; Turns Ratio Pulse Electronics
51AK3316
Xfmr, 2Ohm, 1.5Kv, Smt; Turns Ratio Pulse Electronics 51AK3316
XFMR, 2OHM, 1.5KV, SMT; Turns Ratio:1CT:2.4CT, 1CT:1CT; Insertion Loss:-; DC Resistance:2ohm; Current Rating:-; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

XFMR, 2OHM, 1.5KV, SMT; Turns Ratio:1CT:2.4CT, 1CT:1CT; Insertion Loss:-; DC Resistance:2ohm; Current Rating:-; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Xfmr, 2Ohm, 1.5Kv, Smt; Turns Ratio Pulse Electronics - 51AK3315 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 2Ohm, 1.5Kv, Smt; Turns Ratio Pulse Electronics
51AK3315
Xfmr, 2Ohm, 1.5Kv, Smt; Turns Ratio Pulse Electronics 51AK3315
XFMR, 2OHM, 1.5KV, SMT; Turns Ratio:1CT:2.4CT, 1CT:1CT; Insertion Loss:-; DC Resistance:2ohm; Current Rating:-; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

XFMR, 2OHM, 1.5KV, SMT; Turns Ratio:1CT:2.4CT, 1CT:1CT; Insertion Loss:-; DC Resistance:2ohm; Current Rating:-; Isolation Voltage:1.5kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH - 664-T1144NLT - Utmel Electronic Limited
Hong Kong, China
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH
664-T1144NLT
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH 664-T1144NLT
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH

XFRMR 1CT:1CT/1CT:2.4CT 1/1MH

Supplier's Site
Futian, China
Transformers - Pulse Transformers
T1144NLT
Transformers - Pulse Transformers T1144NLT
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH

XFRMR 1CT:1CT/1CT:2.4CT 1/1MH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-2042-6-ND 166-T1144NLT T1144NLT T1144NLT 51AK3316 664-T1144NLT T1144NLT
Product Name Pulse Transformers 1MH Pulse Transformer Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 2Ohm, 1.5Kv, Smt; Turns Ratio Pulse Electronics XFRMR 1CT:1CT/1CT:2.4CT 1/1MH Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.50E7 Hz
View Details
Balun - 2312-RFXF0008HSRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω - ADT4-1WT+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers