Pulse Electronics Corporation Telecom Transformer T1068NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - T1068NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
T1068NL
Telecom Transformer T1068NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Pulse Transformers - T1068NL - 1263365-T1068NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1068NL
1263365-T1068NL
Pulse Transformers - T1068NL 1263365-T1068NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1263365-T1068NL Packaging: Tube Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1263365-T1068NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH, 1.2mH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 4 (72 Hours)
Parts Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)

Buy Now
SMD 1.2MH Pulse Transformer - 166-T1068NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH Pulse Transformer
166-T1068NL
SMD 1.2MH Pulse Transformer 166-T1068NL
XFRMR 4PORT 1:2CT 1.2MH SMD Product overview: T1068NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1068NL can be used for catalog matching and distributor lookup.

XFRMR 4PORT 1:2CT 1.2MH SMD Product overview: T1068NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1068NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1570-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1570-5-ND
Pulse Transformers 553-1570-5-ND
1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1:1CT Receiver Surface Mount

1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1:1CT Receiver Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
T1068NL
Transformers - Pulse Transformers T1068NL
XFRMR 4PORT 1:2CT 1.2MH SMD

XFRMR 4PORT 1:2CT 1.2MH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
T1068NL
Audio Transformers / Signal Transformers T1068NL
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number T1068NL 1263365-T1068NL 166-T1068NL 553-1570-5-ND T1068NL T1068NL
Product Name Telecom Transformer Pulse Transformers - T1068NL SMD 1.2MH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ETH1-230 High Power PoE+ PoE++ Signal Path Magnetics - ETH1-230L ETH1-230LD - Coilcraft, Inc.
Specs
Category Power; Signal
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details