DigiKey Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| 1-pole, (ON) - None - OFF, 20A | |
| 1-pole, (ON) - OFF - (ON), 20A | |
| 1-pole, ON - None - OFF, 20A 12 | |
| 1-pole, ON - None - OFF, 20A 12V | |
| 1-pole, ON - None - ON, 20A 12 | |
| 2-pole, (ON) - OFF - (ON), 20A | |
| 2-pole, ON - OFF - ON, 20A 12 | |
| 2-pole, ON - OFF - ON, 20A 12V | |
| 2-pole, ON - OFF - ON, 20A 12VDC | |
| RB341E1100 | |
| RB54111100 | |
| RB541A1100-36 | |
| RCA1913S1BBLKBLKWHT4 | |
| Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch DPDT 3A (AC/DC) 120V Panel Mount, Flange | |
| Rocker Switch DPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical | |
| Rocker Switch DPDT 3A (AC/DC) 120V Through Hole, Right Angle | |
| Rocker Switch DPDT 3A (AC/DC) 120V Through Hole | |
| Rocker Switch DPDT 500mA (AC/DC) 125V Through Hole, Right Angle | |
| Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch DPST 18A (DC) Panel Mount, Snap-In | |
| Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch DPST 8A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch Panel Mount, Snap-In | |
| Rocker Switch SPDT 0.4VA (AC/DC) 20V Surface Mount, Right Angle | |
| Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch SPDT 3A (AC/DC) 120V Panel Mount, Flange | |
| Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical | |
| Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle | |
| Rocker Switch SPDT 3A (AC/DC) 120V Through Hole | |
| Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch SPST 12A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch SPST-NO 12A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch SPST-NO 20A (AC) 125V Panel Mount, Snap-In | |
| Rocker Switch | |
| ROCKER, 16A, SPDT, ON-ON, IP68 | |
| ROCKER, 16A, SPST, ON-OFF, IP68 | |
| SWITCH ROCKER DPDT 16A 125V | |
| SWITCH ROCKER DPST 12A 250VAC | |
| SWITCH ROCKER DPST 16A 125V | |
| SWITCH ROCKER DPST 16A 250V | |
| SWITCH ROCKER DPST 20A 125V | |
| SWITCH ROCKER SPDT 15A 24V | |
| SWITCH ROCKER SPDT 15A 250VAC | |
| SWITCH ROCKER SPDT 16A 125V | |
| SWITCH ROCKER SPDT 20A 250VAC | |
| SWITCH ROCKER SPST 10A 125V | |
| SWITCH ROCKER SPST 12A 125V | |
| SWITCH ROCKER SPST 12A 250VAC | |
| SWITCH ROCKER SPST 15A 125V | |
| SWITCH ROCKER SPST 15A 125VAC | |
| SWITCH ROCKER SPST 15A 250VAC | |
| SWITCH ROCKER SPST 16A 125V | |
| SWITCH ROCKER SPST 20A 125VAC | |
| SWITCH ROCKER SPST 20A 250VAC |
| << Prev | Next >> |