ROCKER, 16A, DPDT, On-On, Quick Connect - 0.250", IP66
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In
SWITCH, ROCKER, DPDT, 16A, 125V, RED; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RBW2 Series; Contact Current AC Max:16A RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RBW2BBLKREDEF0 | EG4946-ND | 41T5386 |
| Product Name | Rocker Switches | Rocker Switches | Switch, Rocker, Dpdt, 16A, 125V, Red; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | |
| Features | Dustproof; Weather resistant or waterproof | Dustproof | |
| Current Rating | 16 amps | 16 amps | 16 amps |