E-Switch, Inc. Rocker Switches RC1083BBLKBLKGF0

Description
Rocker Switch DPST 8A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 8A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG1506-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1506-ND
Rocker Switches EG1506-ND
Rocker Switch DPST 8A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 8A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches RC1083BBLKBLKGF0
SWITCH ROCKER DPST 8A 125V

SWITCH ROCKER DPST 8A 125V

Supplier's Site
Switch, Rocker, Dpst, 12A, 125Vac, Black; Switch Operation E-Switch - 15N8729 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 12A, 125Vac, Black; Switch Operation E-Switch
15N8729
Switch, Rocker, Dpst, 12A, 125Vac, Black; Switch Operation E-Switch 15N8729
SWITCH, ROCKER, DPST, 12A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:8A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 12A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:8A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number EG1506-ND RC1083BBLKBLKGF0 15N8729
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpst, 12A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details