CIT Relay & Switch Rocker Switches RC2125TDWCA

Description
SWITCH ROCKER DPST 12A 250VAC
Request a Quote Datasheet
Description
SWITCH ROCKER DPST 12A 250VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 2449-RC2125TDWCA-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
2449-RC2125TDWCA-ND
Rocker Switches 2449-RC2125TDWCA-ND
SWITCH ROCKER DPST 12A 250VAC

SWITCH ROCKER DPST 12A 250VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rocker Switches
Product Number 2449-RC2125TDWCA-ND
Product Name Rocker Switches
Switch Function Maintained
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Solder Terminals; Quick Connect / Blade
Standards / Compliances UL Listed
Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Specs
Rocker Actuator Concave (Standard V)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1285 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
4 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details