SWITCH ROCKER SPDT 16A 125V
ROCKER, 16A, SPST, (On)-On, Quick Connect - 0.250", LED, Red, IP67
SWT,ROCKR,16A,SPST,(
| DigiKey | New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 141-RB345A1100-136-ND | 1400-RB345A1100-136 | RB345A1100-136 |
| Product Name | Rocker Switches | Rocker Switches | SWT,ROCKR,16A,SPST,(ON)-ON PANEL MOUNT,SNAP-IN |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Momentary ON | Momentary ON | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Single Throw | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | |
| Standards / Compliances | UL Listed |