Carling Technologies, Inc.
Rocker Switches
RC211-RB-B-0-N
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
|
Product Number
|
432-RC211-RB-B-0-N-ND |
RC211-RB-B-0-N |
|
Product Name
|
Rocker Switches |
Switches - Rocker Switches |
|
Switch Function
|
Maintained
|
|
|
Maintained Contact Switch Function
|
Three Position (Center OFF)
|
ON/OFF
|
|
Pole & Throw Specifications
|
Single Pole, Double Throw
|
Single Pole, Double Throw; SPDT
|
|
Terminal Type
|
Quick Connect / Blade
|
Quick Connect - 0.250\" (6.3mm)
|
|
Standards / Compliances
|
CSA Certified; UL Listed
|
CSA Certified; UL Listed
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details
Rocker Actuator
Concave (Curved)
Maintained Contact Switch Function
ON/OFF
Momentary Contact Switch Function
On-Off-On
View Details
Rocker Actuator
Rocker
Pole & Throw Specifications
Single Pole, Single Throw; SPST
Terminal Type
Solder
View Details
3 suppliers
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details