TE Connectivity Rocker Switches RMS1R102M7QES

Description
Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-2074-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-2074-ND
Rocker Switches 450-2074-ND
Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical

Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical

Buy Now Datasheet
Rocker Switch, Spdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity - 30Y9547 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity
30Y9547
Rocker Switch, Spdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity 30Y9547
ROCKER SWITCH, SPDT, 3A, 120V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 3A, 120V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RMS1R102M7QES
Switches - Rocker Switches RMS1R102M7QES
SWITCH ROCKER SPDT 3A 120V

SWITCH ROCKER SPDT 3A 120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 450-2074-ND 30Y9547 RMS1R102M7QES
Product Name Rocker Switches Rocker Switch, Spdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Smart Switch Single-Pole - SPN10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single-Pole
Standards / Compliances UL Listed
Features Illuminated
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details