Carling Technologies, Inc.
Rocker Switches
RGSEC901-R-B-B-D
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
|
Product Number
|
432-RGSEC901-R-B-B-D-ND |
RGSEC901-R-B-B-D |
|
Product Name
|
Rocker Switches |
Switches - Rocker Switches |
|
Switch Function
|
Maintained
|
|
|
Maintained Contact Switch Function
|
ON/OFF
|
ON/OFF
|
|
Pole & Throw Specifications
|
Double Pole, Single Throw
|
Double Pole, Single Throw; DPST
|
|
Terminal Type
|
Quick Connect / Blade
|
Quick Connect - 0.250\" (6.3mm)
|
|
Standards / Compliances
|
CSA Certified; UL Listed
|
CSA Certified; UL Listed
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Momentary Contact Switch Function
On Off
View Details
2 suppliers
Rocker Actuator
Rocker
Pole & Throw Specifications
Single Pole, Single Throw; SPST
Terminal Type
Right Angle PC Pins; Right-angled PCB
View Details
2 suppliers
Midwest Motion Products, Inc.
Current Rating
20 amps
DC Voltage Rating
12 volts
View Details