Carling Technologies, Inc. Rocker Switches RB911-RB-B-0-N

Description
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-1288-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1288-ND
Rocker Switches 432-1288-ND
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Spdt, 16A, 250V, Black; Switch Operation Carling Technologies - 73K1304 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 16A, 250V, Black; Switch Operation Carling Technologies
73K1304
Switch, Rocker, Spdt, 16A, 250V, Black; Switch Operation Carling Technologies 73K1304
SWITCH, ROCKER, SPDT, 16A, 250V, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VAC:125VRoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 16A, 250V, BLACK; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 432-1288-ND 73K1304
Product Name Rocker Switches Switch, Rocker, Spdt, 16A, 250V, Black; Switch Operation Carling Technologies
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
A8GS-T Delay OFF Rocker Switch - A8GS-T1115K - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; Double Pole, Single Throw; SPST, DPST
Terminal Type Solder, CT Connector
View Details
3 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details