ROCKER, 20A, SPST, Off-(On), Quick Connect - 0.250"
Rocker Switch SPST-NO 20A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST-NO 20A 125V
ROCKER SWITCH, SPST, 20A, 125VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RB1 Series; Contact Voltage VDC:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RB144D1100 | RB144D1100-ND | RB144D1100 | 24R3717 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spst, 20A, 125Vac, Panel; Switch Operation E-Switch |
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Momentary OFF | Momentary OFF | Off-Mom | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST-NO | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Current Rating | 20 amps | 20 amps | 20 amps |