E-Switch, Inc. Rocker Switches RR111C1121

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG4772-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4772-ND
Rocker Switches EG4772-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 1400-RR111C1121 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RR111C1121
Rocker Switches 1400-RR111C1121
ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187"

ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch - 24R3832 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch
24R3832
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch 24R3832
ROCKER SWITCH, SPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR1 Series; Contact Current AC Max:16A RoHS Compliant: Yes

ROCKER SWITCH, SPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR1 Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches RR111C1121
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG4772-ND 1400-RR111C1121 24R3832 RR111C1121
Product Name Rocker Switches Rocker Switches Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details