Carling Technologies, Inc. Rocker Switches RGSCC201-R-B-B-E

Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-1289-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1289-ND
Rocker Switches 432-1289-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpst, 20A, 125V, Qc; Switch Operation Carling Technologies - 20C8491 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 125V, Qc; Switch Operation Carling Technologies
20C8491
Rocker Switch, Dpst, 20A, 125V, Qc; Switch Operation Carling Technologies 20C8491
ROCKER SWITCH, DPST, 20A, 125V, QC; Switch Operation:Off-None-O n; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RG Series; Contact Current AC Max:20ARoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 125V, QC; Switch Operation:Off-None-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RG Series; Contact Current AC Max:20ARoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Curvette Rocker, Standard Base,Double Pole, Off-None-On, Tab Terminals - 70132052 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Curvette Rocker, Standard Base,Double Pole, Off-None-On, Tab Terminals
70132052
Switch, Curvette Rocker, Standard Base,Double Pole, Off-None-On, Tab Terminals 70132052
Switch, Curvette Rocker, Standard Base,Double Pole, Off-None-On, Tab Terminals

Switch, Curvette Rocker, Standard Base,Double Pole, Off-None-On, Tab Terminals

Supplier's Site
Switches - Rocker Switches RGSCC201-R-B-B-E
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 432-1289-ND 20C8491 70132052 RGSCC201-R-B-B-E
Product Name Rocker Switches Rocker Switch, Dpst, 20A, 125V, Qc; Switch Operation Carling Technologies Switch, Curvette Rocker, Standard Base,Double Pole, Off-None-On, Tab Terminals Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Specs
Rocker Actuator Paddle; Paddle
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1183V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details