ROCKER, 16A, SPDT, On-Off, Quick Connect - 0.187", IP68
ROCKER, 16A, SPST, ON-OFF, IP68
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-RCA1913F1ABLKBLKWHT3 | 141-RCA1913F1ABLKBLKWHT3-ND |
| Product Name | Rocker Switches | Rocker Switches |
| Switch Function | Maintained | Maintained |
| Maintained Contact Switch Function | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Single Throw |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade |
| Features | Dustproof; Weather resistant or waterproof | Dustproof |