E-Switch, Inc. Rocker Switches RBW2ABLKGILEF1

Description
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG4942-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4942-ND
Rocker Switches EG4942-ND
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-RBW2ABLKGILEF1
ROCKER, 16A, DPST, Off-On, Quick Connect - 0.250", LED, Green, IP66

ROCKER, 16A, DPST, Off-On, Quick Connect - 0.250", LED, Green, IP66

Supplier's Site Datasheet
Illuminated Rocker Switch, Dpst, 16A, 125Vac, Green; Illumination E-Switch - 41T5382 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Rocker Switch, Dpst, 16A, 125Vac, Green; Illumination E-Switch
41T5382
Illuminated Rocker Switch, Dpst, 16A, 125Vac, Green; Illumination E-Switch 41T5382
ILLUMINATED ROCKER SWITCH, DPST, 16A, 125VAC, GREEN; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:Off-On; Actuator / Cap Colour:Green; Switch Mounting:Panel Mount; Contact Current Max:16A RoHS Compliant: Yes

ILLUMINATED ROCKER SWITCH, DPST, 16A, 125VAC, GREEN; Illumination:Illuminated; Contact Configuration:DPST; Switch Operation:Off-On; Actuator / Cap Colour:Green; Switch Mounting:Panel Mount; Contact Current Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches RBW2ABLKGILEF1
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG4942-ND 1400-RBW2ABLKGILEF1 41T5382 RBW2ABLKGILEF1
Product Name Rocker Switches Rocker Switches Illuminated Rocker Switch, Dpst, 16A, 125Vac, Green; Illumination E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Illuminated; Dustproof Dustproof; Weather resistant or waterproof Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Sealed Rocker - K2 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details