Carling Technologies, Inc. Rocker Switches RGSCC211-R-B-B-E

Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - RGSCC211-R-B-B-E-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RGSCC211-R-B-B-E-ND
Rocker Switches RGSCC211-R-B-B-E-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches RGSCC211-R-B-B-E
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Carling Technologies - 17C6496 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Carling Technologies
17C6496
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Carling Technologies 17C6496
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RG Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RG Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number RGSCC211-R-B-B-E-ND RGSCC211-R-B-B-E 17C6496
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Carling Technologies
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Decorative Switch, Commercial Grade - 1014S - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1210V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details