CIT Relay & Switch Rocker Switches RC2123TFWCB

Description
SWITCH ROCKER DPST 12A 250VAC
Request a Quote Datasheet
Description
SWITCH ROCKER DPST 12A 250VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 2449-RC2123TFWCB-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
2449-RC2123TFWCB-ND
Rocker Switches 2449-RC2123TFWCB-ND
SWITCH ROCKER DPST 12A 250VAC

SWITCH ROCKER DPST 12A 250VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rocker Switches
Product Number 2449-RC2123TFWCB-ND
Product Name Rocker Switches
Switch Function Maintained
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Solder Terminals; Quick Connect / Blade
Standards / Compliances UL Listed
Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 419760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details