TE Connectivity Rocker Switches RMD1R102M6QES

Description
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole, Right Angle
Request a Quote Datasheet
Description
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-2073-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-2073-ND
Rocker Switches 450-2073-ND
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole, Right Angle

Rocker Switch DPDT 3A (AC/DC) 120V Through Hole, Right Angle

Buy Now Datasheet
Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity - 30Y9544 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity
30Y9544
Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity 30Y9544
ROCKER SWITCH, DPDT, 3A, 120V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 3A, 120V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 450-2073-ND 30Y9544
Product Name Rocker Switches Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins
Operating Temperature -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Ultra-Thin Fully Illuminated Paddle - GW12LJVD - NKK Switches
Specs
Rocker Actuator Paddle; Paddle - Illuminated
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
3 suppliers
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
Rocker Switches - 1571091-3 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers