E-Switch, Inc. Rocker Switches RB242D142R

Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - RB242D142R-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RB242D142R-ND
Rocker Switches RB242D142R-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 1400-RB242D142R - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RB242D142R
Rocker Switches 1400-RB242D142R
ROCKER

ROCKER

Supplier's Site Datasheet
Switches - Rocker Switches RB242D142R
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch - 76T7012 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch
76T7012
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch 76T7012
ROCKER SWITCH, DPST, 20A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Grey; Product Range:RB2 Series; Contact Current AC Max:20ARoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Grey; Product Range:RB2 Series; Contact Current AC Max:20ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number RB242D142R-ND 1400-RB242D142R RB242D142R 76T7012
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Operating Temperature -4 to 149 F (-20 to 65 C) -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details