E-Switch, Inc. Rocker Switches RB246C1129

Description
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG5646-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5646-ND
Rocker Switches EG5646-ND
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 1400-RB246C1129 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RB246C1129
Rocker Switches 1400-RB246C1129
ROCKER

ROCKER

Supplier's Site Datasheet
Rocker Switch, Dpdt, 16A, 125Vac, Black; Switch Operation E-Switch - 24R3755 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 16A, 125Vac, Black; Switch Operation E-Switch
24R3755
Rocker Switch, Dpdt, 16A, 125Vac, Black; Switch Operation E-Switch 24R3755
ROCKER SWITCH, DPDT, 16A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RB2 Series; Contact Voltage VDC:- RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 16A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RB2 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
RB246C1129
Switches - Rocker Switches RB246C1129
SWITCH ROCKER DPDT 16A 125V

SWITCH ROCKER DPDT 16A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG5646-ND 1400-RB246C1129 24R3755 RB246C1129
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpdt, 16A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Operating Temperature -4 to 149 F (-20 to 65 C) -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 180382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Sealed Rocker Switches - K5 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8A Rocker Switch - A8A-207-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers