E-Switch, Inc. Rocker Switches RBW2ABLKBLKFF0

Description
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG4941-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4941-ND
Rocker Switches EG4941-ND
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-RBW2ABLKBLKFF0
ROCKER

ROCKER

Supplier's Site Datasheet
Rocker Switch, Dpst, 16A, 125Vac, Black; Switch Operation E-Switch - 41T5381 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 16A, 125Vac, Black; Switch Operation E-Switch
41T5381
Rocker Switch, Dpst, 16A, 125Vac, Black; Switch Operation E-Switch 41T5381
ROCKER SWITCH, DPST, 16A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RBW2 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

ROCKER SWITCH, DPST, 16A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RBW2 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RBW2ABLKBLKFF0
Switches - Rocker Switches RBW2ABLKBLKFF0
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG4941-ND 1400-RBW2ABLKBLKFF0 41T5381 RBW2ABLKBLKFF0
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpst, 16A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details