CIT Relay & Switch Rocker Switches RR11423DBC

Description
SWITCH ROCKER SPDT 15A 250VAC
Request a Quote Datasheet
Description
SWITCH ROCKER SPDT 15A 250VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 2449-RR11423DBC-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
2449-RR11423DBC-ND
Rocker Switches 2449-RR11423DBC-ND
SWITCH ROCKER SPDT 15A 250VAC

SWITCH ROCKER SPDT 15A 250VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rocker Switches
Product Number 2449-RR11423DBC-ND
Product Name Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Solder Terminals; Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Rocker Switches - 1825423-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Quick Connect Terminal
View Details
2 suppliers
A8GS Remote Reset Rocker Switch - A8GS-C1180 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
2 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details