E-Switch, Inc. Rocker Switches RB14DE1100

Description
ROCKER, 16A, SPDT, (On)-Off-(On), Quick Connect - 0.250"
Request a Quote Datasheet
Description
ROCKER, 16A, SPDT, (On)-Off-(On), Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RB14DE1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RB14DE1100
Rocker Switches 1400-RB14DE1100
ROCKER, 16A, SPDT, (On)-Off-(On), Quick Connect - 0.250"

ROCKER, 16A, SPDT, (On)-Off-(On), Quick Connect - 0.250"

Supplier's Site Datasheet
Rocker Switches - EG5640-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5640-ND
Rocker Switches EG5640-ND
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches RB14DE1100
SWITCH ROCKER SPDT 16A 125V

SWITCH ROCKER SPDT 16A 125V

Supplier's Site
Rocker Switch, Spdt, 16A, 125Vac, Panel; Switch Operation E-Switch - 40T8139 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 16A, 125Vac, Panel; Switch Operation E-Switch
40T8139
Rocker Switch, Spdt, 16A, 125Vac, Panel; Switch Operation E-Switch 40T8139
ROCKER SWITCH, SPDT, 16A, 125VAC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RB1 Series RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 16A, 125VAC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RB1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RB14DE1100 EG5640-ND RB14DE1100 40T8139
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 16A, 125Vac, Panel; Switch Operation E-Switch
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details